Vishay Precision Group Chip Resistor - Surface Mount CRCW040215K0FKEDHP

Description
15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-15.0KYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KYCT-ND
Chip Resistor - Surface Mount 541-15.0KYCT-ND
15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0KYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KYTR-ND
Chip Resistor - Surface Mount 541-15.0KYTR-ND
15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KYDKR-ND
Chip Resistor - Surface Mount 541-15.0KYDKR-ND
15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121580P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121580P
Surface Mount Resistors 8121580P
Vishay CRCW040215K0FKEDHP

Vishay CRCW040215K0FKEDHP

Supplier's Site
Surface Mount Resistors - 8121580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121580
Surface Mount Resistors 8121580
Vishay CRCW040215K0FKEDHP

Vishay CRCW040215K0FKEDHP

Supplier's Site
Surface Mount Resistors - 1819046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819046
Surface Mount Resistors 1819046
Vishay CRCW040215K0FKEDHP

Vishay CRCW040215K0FKEDHP

Supplier's Site
RES 15.0K OHM .125W 1% 0402 SMD - CRCW040215K0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM .125W 1% 0402 SMD
CRCW040215K0FKEDHP
RES 15.0K OHM .125W 1% 0402 SMD CRCW040215K0FKEDHP
RES 15.0Kohm .125W 1% 0402 SMD

RES 15.0Kohm .125W 1% 0402 SMD

Supplier's Site
Res, Aec-Q200, 15K, 1%, 0.2W, 0402; Resistance Vishay - 24T6984 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 15K, 1%, 0.2W, 0402; Resistance Vishay
24T6984
Res, Aec-Q200, 15K, 1%, 0.2W, 0402; Resistance Vishay 24T6984
RES, AEC-Q200, 15K, 1%, 0.2W, 0402; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 15K, 1%, 0.2W, 0402; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 15K, 1%, 0.2W, 0402; Resistance Vishay - 65AC3352 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 15K, 1%, 0.2W, 0402; Resistance Vishay
65AC3352
Res, Aec-Q200, 15K, 1%, 0.2W, 0402; Resistance Vishay 65AC3352
RES, AEC-Q200, 15K, 1%, 0.2W, 0402; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 15K, 1%, 0.2W, 0402; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 15 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4516 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 15 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4516
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 15 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4516
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 15 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 15 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-15.0KYCT-ND 8121580P 8121580 1819046 CRCW040215K0FKEDHP 24T6984 41R4516
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES 15.0K OHM .125W 1% 0402 SMD Res, Aec-Q200, 15K, 1%, 0.2W, 0402; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 15 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data