0402 Thick Film Resistor, 15kR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW040215K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040215K0FKED can be used for catalog matching and distributor lookup.
15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 15K, 1%, 0.063W, 0402, REEL; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
RES SMD 15K OHM 1% 1/16W 0402
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-CRCW040215K0FKED | CRCW040215K0FKED | 6788797 | 6788797P | 1819131 | 541-15.0KLDKR-ND | 52K6709 | 61M5278 | CRCW040215K0FKED |
| Product Name | Automotive 50V 0.063W Resistor | CRCW040215K0FKED | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 15K, 1%, 0.063W, 0402, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | THICK FILM | Thick film | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 15000 ohms | 15000 ohms | 15000 ohms | 15000 ohms | |||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |||||
| Operating DC Voltage | 50 volts | ||||||||
| Operating AC Voltage | 50 volts |