Vishay Precision Group Chip Resistor - Surface Mount CRCW0402158KFKED

Description
158 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
158 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-158KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-158KLCT-ND
Chip Resistor - Surface Mount 541-158KLCT-ND
158 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

158 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-158KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-158KLDKR-ND
Chip Resistor - Surface Mount 541-158KLDKR-ND
158 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

158 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-158KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-158KLTR-ND
Chip Resistor - Surface Mount 541-158KLTR-ND
158 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

158 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 158K OHM 1/16W 1% 0402 SMD - CRCW0402158KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/16W 1% 0402 SMD
CRCW0402158KFKED
RES 158K OHM 1/16W 1% 0402 SMD CRCW0402158KFKED
RES 158Kohm 1/16W 1% 0402 SMD

RES 158Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 158K, 1%, 0.063W, 0402; Resistance Vishay - 52K6725 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 158K, 1%, 0.063W, 0402; Resistance Vishay
52K6725
Res, Thick Film, 158K, 1%, 0.063W, 0402; Resistance Vishay 52K6725
RES, THICK FILM, 158K, 1%, 0.063W, 0402; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 158K, 1%, 0.063W, 0402; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 158K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6726 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 158K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6726
Res, Thick Film, 158K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6726
RES, THICK FILM, 158K, 1%, 0.063W, 0402, REEL; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 158K, 1%, 0.063W, 0402, REEL; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-158KLCT-ND CRCW0402158KFKED 52K6725
Product Name Chip Resistor - Surface Mount RES 158K OHM 1/16W 1% 0402 SMD Res, Thick Film, 158K, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details