Vishay Intertechnology, Inc. RES, 15.8K, 1%, 0402, .1W CRCW04021582FRT1

Description
RES, 15.8K, 1%, 0402, .1W
Request a Quote
Description
RES, 15.8K, 1%, 0402, .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 15.8K, 1%, 0402, .1W - CRCW04021582FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 15.8K, 1%, 0402, .1W
CRCW04021582FRT1
RES, 15.8K, 1%, 0402, .1W CRCW04021582FRT1
RES, 15.8K, 1%, 0402, .1W

RES, 15.8K, 1%, 0402, .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021582FRT1
Product Name RES, 15.8K, 1%, 0402, .1W
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details