Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:154ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402154RFKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:154ohm; Resistance Tolerance: 1%; Power Rating:0.0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:154ohm; Resistance Tolerance: 1%; Power Rating:0.0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:154ohm; Resistance Tolerance: 1%; Power Rating:0.0... - CRCW0402154RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:154ohm; Resistance Tolerance: 1%; Power Rating:0.0...
CRCW0402154RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:154ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402154RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:154ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Thick Film Chip ResistorSeries:CRCW; Resistance:154ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402154RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402154RFKTD-ND
Chip Resistor - Surface Mount CRCW0402154RFKTD-ND
154 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

154 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 154 Ohm, 63Mw, 1%; Resistance Vishay - 07J7586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 154 Ohm, 63Mw, 1%; Resistance Vishay
07J7586
Resistor, Thick Film, 154 Ohm, 63Mw, 1%; Resistance Vishay 07J7586
RESISTOR, THICK FILM, 154 OHM, 63mW, 1%; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

RESISTOR, THICK FILM, 154 OHM, 63mW, 1%; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

Supplier's Site
Crcw0402 154 1% 100 Rt7 Rohs Compliant Vishay - 37AH9392 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 154 1% 100 Rt7 Rohs Compliant Vishay
37AH9392
Crcw0402 154 1% 100 Rt7 Rohs Compliant Vishay 37AH9392
CRCW0402 154 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 154 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402154RFKTD CRCW0402154RFKTD-ND 07J7586 37AH9392
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:154ohm; Resistance Tolerance: 1%; Power Rating:0.0... Chip Resistor - Surface Mount Resistor, Thick Film, 154 Ohm, 63Mw, 1%; Resistance Vishay Crcw0402 154 1% 100 Rt7 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details