Vishay Intertechnology, Inc. RES 154 OHM .125W 1% 0402 SMD CRCW0402154RFKEDHP

Description
RES 154ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 154ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM .125W 1% 0402 SMD - CRCW0402154RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM .125W 1% 0402 SMD
CRCW0402154RFKEDHP
RES 154 OHM .125W 1% 0402 SMD CRCW0402154RFKEDHP
RES 154ohm .125W 1% 0402 SMD

RES 154ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402154RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402154RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402154RFKEDHP-ND
154 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

154 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402154RFKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402154RFKEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402154RFKEDHP
RES SMD 154 OHM 1% 1/5W 0402

RES SMD 154 OHM 1% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402154RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402154RFKEDHP
Chip Resistor - Surface Mount CRCW0402154RFKEDHP
RES SMD 154 OHM 1% 1/5W 0402

RES SMD 154 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402154RFKEDHP CRCW0402154RFKEDHP-ND CRCW0402154RFKEDHP CRCW0402154RFKEDHP
Product Name RES 154 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 154 ohms 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers