Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 154 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW0402154RFKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 154 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 154 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 154 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8995 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 154 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8995
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 154 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8995
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 154 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 154 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26W8995
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 154 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details