Vishay Intertechnology, Inc. RES 154 OHM 1/16W 1% 0402 SMD CRCW0402154RFKED

Description
RES 154ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 154ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/16W 1% 0402 SMD - CRCW0402154RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/16W 1% 0402 SMD
CRCW0402154RFKED
RES 154 OHM 1/16W 1% 0402 SMD CRCW0402154RFKED
RES 154ohm 1/16W 1% 0402 SMD

RES 154ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-154LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-154LCT-ND
Chip Resistor - Surface Mount 541-154LCT-ND
154 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

154 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-154LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-154LDKR-ND
Chip Resistor - Surface Mount 541-154LDKR-ND
154 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

154 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-154LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-154LTR-ND
Chip Resistor - Surface Mount 541-154LTR-ND
154 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

154 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 154R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3414 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 154R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3414
Res, Thick Film, 154R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3414
RES, THICK FILM, 154R, 1%, 0.063W, 0402, REEL; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 154R, 1%, 0.063W, 0402, REEL; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 154R, 1%, 0.063W, 0402; Resistance Vishay - 52K6724 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 154R, 1%, 0.063W, 0402; Resistance Vishay
52K6724
Res, Thick Film, 154R, 1%, 0.063W, 0402; Resistance Vishay 52K6724
RES, THICK FILM, 154R, 1%, 0.063W, 0402; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 154R, 1%, 0.063W, 0402; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402154RFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402154RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402154RFKED
RES SMD 154 OHM 1% 1/16W 0402

RES SMD 154 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402154RFKED 541-154LCT-ND 42K3414 52K6724 CRCW0402154RFKED
Product Name RES 154 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 154R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 154R, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 154 ohms 154 ohms 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details