Vishay Precision Group Chip Resistor - Surface Mount CRCW0402154KFKEDC

Description
154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4726-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4726-2-ND
Chip Resistor - Surface Mount 541-4726-2-ND
154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4726-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4726-6-ND
Chip Resistor - Surface Mount 541-4726-6-ND
154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4726-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4726-1-ND
Chip Resistor - Surface Mount 541-4726-1-ND
154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 154K 1% Et7 E3 Rohs Compliant Vishay - 59AC0819 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 154K 1% Et7 E3 Rohs Compliant Vishay
59AC0819
D10/crcw0402-C 100 154K 1% Et7 E3 Rohs Compliant Vishay 59AC0819
D10/CRCW0402-C 100 154K 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 154K 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4726-2-ND 59AC0819
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 154K 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details