Vishay Precision Group Chip Resistor - Surface Mount CRCW0402154KFKED

Description
154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-154KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-154KLDKR-ND
Chip Resistor - Surface Mount 541-154KLDKR-ND
154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-154KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-154KLTR-ND
Chip Resistor - Surface Mount 541-154KLTR-ND
154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-154KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-154KLCT-ND
Chip Resistor - Surface Mount 541-154KLCT-ND
154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:154kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... - CRCW0402154KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:154kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
CRCW0402154KFKED
Thick Film ResistorSeries:CRCW; Resistance:154kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402154KFKED
Thick Film ResistorSeries:CRCW; Resistance:154kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Thick Film ResistorSeries:CRCW; Resistance:154kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Supplier's Site
Res, Thick Film, 154K, 1%, 0.063W, 0402; Resistance Vishay - 52K6723 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 154K, 1%, 0.063W, 0402; Resistance Vishay
52K6723
Res, Thick Film, 154K, 1%, 0.063W, 0402; Resistance Vishay 52K6723
RES, THICK FILM, 154K, 1%, 0.063W, 0402; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 154K, 1%, 0.063W, 0402; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 154K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3413 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 154K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3413
Res, Thick Film, 154K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3413
RES, THICK FILM, 154K, 1%, 0.063W, 0402, REEL; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 154K, 1%, 0.063W, 0402, REEL; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 154 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8994 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 154 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8994
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 154 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8994
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 154 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 154 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-154KLDKR-ND CRCW0402154KFKED 52K6723 26W8994
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:154kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... Res, Thick Film, 154K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 154 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details