Vishay Intertechnology, Inc. REST, 150K, 5%, 25V, 0402, 63MW CRCW0402154JRT7

Description
REST, 150K, 5%, 25V, 0402, 63MW
Request a Quote
Description
REST, 150K, 5%, 25V, 0402, 63MW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
REST, 150K, 5%, 25V, 0402, 63MW - CRCW0402154JRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
REST, 150K, 5%, 25V, 0402, 63MW
CRCW0402154JRT7
REST, 150K, 5%, 25V, 0402, 63MW CRCW0402154JRT7
REST, 150K, 5%, 25V, 0402, 63MW

REST, 150K, 5%, 25V, 0402, 63MW

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402154JRT7
Product Name REST, 150K, 5%, 25V, 0402, 63MW
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers