Vishay Intertechnology, Inc. RES 0402 1.5K OHM 63MW 5% CRCW0402152JRT7

Description
RES 0402 1.5Kohm 63MW 5%
Request a Quote
Description
RES 0402 1.5Kohm 63MW 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0402 1.5K OHM 63MW 5% - CRCW0402152JRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0402 1.5K OHM 63MW 5%
CRCW0402152JRT7
RES 0402 1.5K OHM 63MW 5% CRCW0402152JRT7
RES 0402 1.5Kohm 63MW 5%

RES 0402 1.5Kohm 63MW 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402152JRT7
Product Name RES 0402 1.5K OHM 63MW 5%
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details