Vishay Precision Group Chip Resistor - Surface Mount CRCW0402150RJNTD

Description
150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402150RJNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402150RJNTD-ND
Chip Resistor - Surface Mount CRCW0402150RJNTD-ND
150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 150 OHM 1/16W 5% 0402 SMD - CRCW0402150RJNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/16W 5% 0402 SMD
CRCW0402150RJNTD
RES 150 OHM 1/16W 5% 0402 SMD CRCW0402150RJNTD
RES 150ohm 1/16W 5% 0402 SMD

RES 150ohm 1/16W 5% 0402 SMD

Supplier's Site
Resistor,metal Glaze,150Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay - 43K4654 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,150Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
43K4654
Resistor,metal Glaze,150Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay 43K4654
Resistor,Metal Glaze,150Ohms,50WV,5 +/-% Tol,-200,200ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,150Ohms,50WV,5+/-% Tol,-200,200ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402150RJNTD-ND CRCW0402150RJNTD 43K4654
Product Name Chip Resistor - Surface Mount RES 150 OHM 1/16W 5% 0402 SMD Resistor,metal Glaze,150Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details