Vishay Precision Group RES 150 OHM 1/16W 5% 0402 SMD CRCW0402150RJNED

Description
RES 150ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 150ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/16W 5% 0402 SMD - CRCW0402150RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/16W 5% 0402 SMD
CRCW0402150RJNED
RES 150 OHM 1/16W 5% 0402 SMD CRCW0402150RJNED
RES 150ohm 1/16W 5% 0402 SMD

RES 150ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-150JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150JTR-ND
Chip Resistor - Surface Mount 541-150JTR-ND
150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150JDKR-ND
Chip Resistor - Surface Mount 541-150JDKR-ND
150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150JCT-ND
Chip Resistor - Surface Mount 541-150JCT-ND
150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 50V 0.063W Resistor - 52-CRCW0402150RJNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 0.063W Resistor
52-CRCW0402150RJNED
Automotive 50V 0.063W Resistor 52-CRCW0402150RJNED
0402 Thick Film Resistor, 150R, 5%, 50V, 0.063W, AEC-Q200 Product overview: CRCW0402150RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402150RJNED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 150R, 5%, 50V, 0.063W, AEC-Q200 Product overview: CRCW0402150RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402150RJNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402150RJNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402150RJNED
Chip Resistor - Surface Mount CRCW0402150RJNED
RES SMD 150 OHM 5% 1/16W 0402

RES SMD 150 OHM 5% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 150R, 5%, 0.063W, 0402; Resistance Vishay - 59M6705 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 0.063W, 0402; Resistance Vishay
59M6705
Res, Thick Film, 150R, 5%, 0.063W, 0402; Resistance Vishay 59M6705
RES, THICK FILM, 150R, 5%, 0.063W, 0402; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 0.063W, 0402; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 150R, 5%, 0.063W, 0402, Reel; Resistance Vishay - 43C3568 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 0.063W, 0402, Reel; Resistance Vishay
43C3568
Res, Thick Film, 150R, 5%, 0.063W, 0402, Reel; Resistance Vishay 43C3568
RES, THICK FILM, 150R, 5%, 0.063W, 0402, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 0.063W, 0402, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0402150RJNED 541-150JTR-ND 52-CRCW0402150RJNED CRCW0402150RJNED 59M6705 43C3568
Product Name RES 150 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Automotive 50V 0.063W Resistor Chip Resistor - Surface Mount Res, Thick Film, 150R, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 150R, 5%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details