Vishay Intertechnology, Inc. RSM, TKF 150 1/16W 1% 040 CRCW0402150RFRT7

Description
RSM, TKF 150 1/16W 1% 040
Request a Quote
Description
RSM, TKF 150 1/16W 1% 040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, TKF 150 1/16W 1% 040 - CRCW0402150RFRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, TKF 150 1/16W 1% 040
CRCW0402150RFRT7
RSM, TKF 150 1/16W 1% 040 CRCW0402150RFRT7
RSM, TKF 150 1/16W 1% 040

RSM, TKF 150 1/16W 1% 040

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402150RFRT7
Product Name RSM, TKF 150 1/16W 1% 040
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers