Vishay Precision Group RES 150 OHM .125W 1% 0402 SMD CRCW0402150RFKEDHP

Description
RES 150ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 150ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM .125W 1% 0402 SMD - CRCW0402150RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM .125W 1% 0402 SMD
CRCW0402150RFKEDHP
RES 150 OHM .125W 1% 0402 SMD CRCW0402150RFKEDHP
RES 150ohm .125W 1% 0402 SMD

RES 150ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-150YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150YCT-ND
Chip Resistor - Surface Mount 541-150YCT-ND
150 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150YDKR-ND
Chip Resistor - Surface Mount 541-150YDKR-ND
150 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150YTR-ND
Chip Resistor - Surface Mount 541-150YTR-ND
150 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121587
Surface Mount Resistors 8121587
Vishay CRCW0402150RFKEDHP

Vishay CRCW0402150RFKEDHP

Supplier's Site
Surface Mount Resistors - 8121587P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121587P
Surface Mount Resistors 8121587P
Vishay CRCW0402150RFKEDHP

Vishay CRCW0402150RFKEDHP

Supplier's Site
Surface Mount Resistors - 1819045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819045
Surface Mount Resistors 1819045
Vishay CRCW0402150RFKEDHP

Vishay CRCW0402150RFKEDHP

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 150 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4520 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 150 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4520
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 150 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4520
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 150 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 150 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402150RFKEDHP 541-150YCT-ND 8121587 8121587P 1819045 41R4520
Product Name RES 150 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 150 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details