150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 150Ω 0402 Chip Resistor - Surface Mount ROHS
RES 150 OHM 1% 1/16W 0402
Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes
RES, 150R, 1%, 0.063W, THICK FILM, 0402; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 541-4004-6-ND | 17930-CRCW0402150RFKEDC | CRCW0402150RFKEDC | 45AC8979 | 26AK5024 |
| Product Name | Chip Resistor - Surface Mount | 62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 150Ω 0402 Chip Resistor - Surface Mount ROHS | Chip Resistor - Surface Mount | Resistance Vishay | Res, 150R, 1%, 0.063W, Thick Film, 0402; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] | ||
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms |