Vishay Precision Group CRCW0402150RFKED CRCW0402150RFKED

Description
CRCW0402150RFKED
Request a Quote Datasheet
Description
CRCW0402150RFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402150RFKED - CRCW0402150RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402150RFKED
CRCW0402150RFKED
CRCW0402150RFKED CRCW0402150RFKED
CRCW0402150RFKED

CRCW0402150RFKED

Supplier's Site
SMD 50V 63mW Resistor - 52-CRCW0402150RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW0402150RFKED
SMD 50V 63mW Resistor 52-CRCW0402150RFKED
150R 1% 0402 Thick Film Resistor, 50V, 63mW, SMD Product overview: CRCW0402150RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402150RFKED can be used for catalog matching and distributor lookup.

150R 1% 0402 Thick Film Resistor, 50V, 63mW, SMD Product overview: CRCW0402150RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402150RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6788793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788793
Surface Mount Resistors 6788793
Vishay CRCW0402150RFKED

Vishay CRCW0402150RFKED

Supplier's Site
Surface Mount Resistors - 6788793P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788793P
Surface Mount Resistors 6788793P
Vishay CRCW0402150RFKED

Vishay CRCW0402150RFKED

Supplier's Site
Surface Mount Resistors - 1688303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688303
Surface Mount Resistors 1688303
Vishay CRCW0402150RFKED

Vishay CRCW0402150RFKED

Supplier's Site
Surface Mount Resistors - 1819111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819111
Surface Mount Resistors 1819111
Vishay CRCW0402150RFKED

Vishay CRCW0402150RFKED

Supplier's Site
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: Vishay Dale Category: Resistors -Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR)/ Cut Tape (CT) Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Operating Temperature: -55°C ~ 155°C Number of Terminations: 2 Base Product Number: CRCW0402 Product Status: Active

Manufacturer: Vishay Dale
Category: Resistors -Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR)/ Cut Tape (CT)
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Operating Temperature: -55°C ~ 155°C
Number of Terminations: 2
Base Product Number: CRCW0402
Product Status: Active

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150LTR-ND
Chip Resistor - Surface Mount 541-150LTR-ND
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150LDKR-ND
Chip Resistor - Surface Mount 541-150LDKR-ND
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150LCT-ND
Chip Resistor - Surface Mount 541-150LCT-ND
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 150 OHM 1% 1/16W 0402 - 873-CRCW0402150RFKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 150 OHM 1% 1/16W 0402
873-CRCW0402150RFKED
RES SMD 150 OHM 1% 1/16W 0402 873-CRCW0402150RFKED
RES SMD 150 OHM 1% 1/16W 0402

RES SMD 150 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 150R, 1%, 0.063W, 0402; Resistance Vishay - 52K6721 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.063W, 0402; Resistance Vishay
52K6721
Res, Thick Film, 150R, 1%, 0.063W, 0402; Resistance Vishay 52K6721
RES, THICK FILM, 150R, 1%, 0.063W, 0402; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.063W, 0402; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6722 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6722
Res, Thick Film, 150R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6722
RES, THICK FILM, 150R, 1%, 0.063W, 0402, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.063W, 0402, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 35R0147 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
35R0147
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 35R0147
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402150RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402150RFKED
Chip Resistor - Surface Mount CRCW0402150RFKED
RES SMD 150 OHM 1% 1/16W 0402

RES SMD 150 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402150RFKED 52-CRCW0402150RFKED 6788793 6788793P 1819111 541-150LTR-ND 873-CRCW0402150RFKED 52K6721 52K6722 35R0147 CRCW0402150RFKED
Product Name CRCW0402150RFKED SMD 50V 63mW Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors -Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 150 OHM 1% 1/16W 0402 Res, Thick Film, 150R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 150R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details