Thick Film ResistorSeries:CRCW;
150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 150K, 1%, 0.063W, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 150K, 1%, 0.063W, 0402, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
RES SMD 150K OHM 1% 1/16W 0402
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 6788790 | 6788790P | 1819097 | CRCW0402150KFKED | 541-150KLCT-ND | 52K6719 | 27W3893 | CRCW0402150KFKED |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Thick Film ResistorSeries:CRCW; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... | Chip Resistor - Surface Mount | Res, Thick Film, 150K, 1%, 0.063W, 0402; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402; 0402 | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 150000 ohms | 150000 ohms | 150000 ohms | |||||
| Power Rating | 0.0600 watts | 0.0600 watts | 0.0630 watts | 0.0625 watts | 0.0630 to 0.0625 watts |