Vishay Intertechnology, Inc. RES, 15 OHM, 5%, 63MW, 0402 CRCW0402150JRT7

Description
RES, 15ohm, 5%, 63MW, 0402
Request a Quote
Description
RES, 15ohm, 5%, 63MW, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 15 OHM, 5%, 63MW, 0402 - CRCW0402150JRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 15 OHM, 5%, 63MW, 0402
CRCW0402150JRT7
RES, 15 OHM, 5%, 63MW, 0402 CRCW0402150JRT7
RES, 15ohm, 5%, 63MW, 0402

RES, 15ohm, 5%, 63MW, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402150JRT7
Product Name RES, 15 OHM, 5%, 63MW, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers