Vishay Intertechnology, Inc. RES 150K 1% .063W CRCW04021503F

Description
RES 150K 1% .063W
Request a Quote
Description
RES 150K 1% .063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 150K 1% .063W - CRCW04021503F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K 1% .063W
CRCW04021503F
RES 150K 1% .063W CRCW04021503F
RES 150K 1% .063W

RES 150K 1% .063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021503F
Product Name RES 150K 1% .063W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details