Vishay Intertechnology, Inc. RESISTOR 1/16W 15K0 OHM 1% CRCW04021502F

Description
RESISTOR 1/16W 15K0ohm 1%
Request a Quote
Description
RESISTOR 1/16W 15K0ohm 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 1/16W 15K0 OHM 1% - CRCW04021502F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 1/16W 15K0 OHM 1%
CRCW04021502F
RESISTOR 1/16W 15K0 OHM 1% CRCW04021502F
RESISTOR 1/16W 15K0ohm 1%

RESISTOR 1/16W 15K0ohm 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021502F
Product Name RESISTOR 1/16W 15K0 OHM 1%
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details