Vishay Intertechnology, Inc. RES, SMT, 1.5K 1/16W 1%, 0402 CRCW04021501FT

Description
RES, SMT, 1.5K 1/16W 1%, 0402
Request a Quote
Description
RES, SMT, 1.5K 1/16W 1%, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMT, 1.5K 1/16W 1%, 0402 - CRCW04021501FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMT, 1.5K 1/16W 1%, 0402
CRCW04021501FT
RES, SMT, 1.5K 1/16W 1%, 0402 CRCW04021501FT
RES, SMT, 1.5K 1/16W 1%, 0402

RES, SMT, 1.5K 1/16W 1%, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021501FT
Product Name RES, SMT, 1.5K 1/16W 1%, 0402
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details