Vishay Intertechnology, Inc. RESD, 0402, 5%, 1/16W, 150. CRCW04021500FT

Description
RESD, 0402, 5%, 1/16W, 150.
Request a Quote
Description
RESD, 0402, 5%, 1/16W, 150.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESD, 0402, 5%, 1/16W, 150. - CRCW04021500FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESD, 0402, 5%, 1/16W, 150.
CRCW04021500FT
RESD, 0402, 5%, 1/16W, 150. CRCW04021500FT
RESD, 0402, 5%, 1/16W, 150.

RESD, 0402, 5%, 1/16W, 150.

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021500FT
Product Name RESD, 0402, 5%, 1/16W, 150.
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers