Vishay Intertechnology, Inc. RES 150R 1% .063W CRCW04021500F

Description
RES 150R 1% .063W
Request a Quote
Description
RES 150R 1% .063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 150R 1% .063W - CRCW04021500F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150R 1% .063W
CRCW04021500F
RES 150R 1% .063W CRCW04021500F
RES 150R 1% .063W

RES 150R 1% .063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021500F
Product Name RES 150R 1% .063W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details