Vishay Intertechnology, Inc. RES 14.7 OHM 1/16W 1% 0402 SMD CRCW040214R7FKTD

Description
RES 14.7ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 14.7ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 1/16W 1% 0402 SMD - CRCW040214R7FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/16W 1% 0402 SMD
CRCW040214R7FKTD
RES 14.7 OHM 1/16W 1% 0402 SMD CRCW040214R7FKTD
RES 14.7ohm 1/16W 1% 0402 SMD

RES 14.7ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040214R7FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040214R7FKTD-ND
Chip Resistor - Surface Mount CRCW040214R7FKTD-ND
14.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

14.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 14.7 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7566 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 14.7 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7566
Resistor, Thick Film, 14.7 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7566
RESISTOR, THICK FILM, 14.7 OHM, 63mW, 1%, FULL REEL; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 14.7 OHM, 63mW, 1%, FULL REEL; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040214R7FKTD CRCW040214R7FKTD-ND 07J7566
Product Name RES 14.7 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 14.7 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details