Vishay Intertechnology, Inc. RES 14.3 OHM 1/16W 1% 0402 SMD CRCW040214R3FKTD

Description
RES 14.3ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 14.3ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3 OHM 1/16W 1% 0402 SMD - CRCW040214R3FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 1/16W 1% 0402 SMD
CRCW040214R3FKTD
RES 14.3 OHM 1/16W 1% 0402 SMD CRCW040214R3FKTD
RES 14.3ohm 1/16W 1% 0402 SMD

RES 14.3ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040214R3FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040214R3FKTD-ND
Chip Resistor - Surface Mount CRCW040214R3FKTD-ND
14.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

14.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 14.3 Ohm, 63Mw, 1%; Resistance Vishay - 07J7565 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 14.3 Ohm, 63Mw, 1%; Resistance Vishay
07J7565
Resistor, Thick Film, 14.3 Ohm, 63Mw, 1%; Resistance Vishay 07J7565
RESISTOR, THICK FILM, 14.3 OHM, 63mW, 1%; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 14.3 OHM, 63mW, 1%; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040214R3FKTD CRCW040214R3FKTD-ND 07J7565
Product Name RES 14.3 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 14.3 Ohm, 63Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 14.3 ohms 14.3 ohms 14.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details