Vishay Precision Group Chip Resistor - Surface Mount CRCW040214R3FKED

Description
14.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
14.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay thick film resistor, part number 52K6694, features a resistance value of 14.3 ohms with a tolerance of ±1%. It has a power rating of 0.063W and is packaged in a compact 0402 case size, making it suitable for space-constrained applications. This resistor is designed for high reliability and stability, making it ideal for use in automotive, telecommunications, and industrial applications. The operating temperature range is from -55°C to +155°C, and it has a maximum operating voltage of 50V. The resistor is RoHS compliant, ensuring it meets environmental standards. Its construction allows for minimal resistance change over time, with a maximum resistance change of ,â§1% after 1000 hours at rated power. This product is suitable for engineers looking for a reliable and compact resistor for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Vishay thick film resistor, part number 52K6694, features a resistance value of 14.3 ohms with a tolerance of ±1%. It has a power rating of 0.063W and is packaged in a compact 0402 case size, making it suitable for space-constrained applications. This resistor is designed for high reliability and stability, making it ideal for use in automotive, telecommunications, and industrial applications. The operating temperature range is from -55°C to +155°C, and it has a maximum operating voltage of 50V. The resistor is RoHS compliant, ensuring it meets environmental standards. Its construction allows for minimal resistance change over time, with a maximum resistance change of ,â§1% after 1000 hours at rated power. This product is suitable for engineers looking for a reliable and compact resistor for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-14.3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.3LTR-ND
Chip Resistor - Surface Mount 541-14.3LTR-ND
14.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

14.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040214R3FKED - CRCW040214R3FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040214R3FKED
CRCW040214R3FKED
CRCW040214R3FKED CRCW040214R3FKED
CRCW040214R3FKED

CRCW040214R3FKED

Supplier's Site
Res, Thick Film, 14R3, 1%, 0.063W, 0402; Resistance Vishay - 52K6693 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R3, 1%, 0.063W, 0402; Resistance Vishay
52K6693
Res, Thick Film, 14R3, 1%, 0.063W, 0402; Resistance Vishay 52K6693
RES, THICK FILM, 14R3, 1%, 0.063W, 0402; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14R3, 1%, 0.063W, 0402; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 14R3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6694 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R3, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6694
Res, Thick Film, 14R3, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6694
RES, THICK FILM, 14R3, 1%, 0.063W, 0402, REEL; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14R3, 1%, 0.063W, 0402, REEL; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-14.3LTR-ND CRCW040214R3FKED 52K6693
Product Name Chip Resistor - Surface Mount CRCW040214R3FKED Res, Thick Film, 14R3, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 14.3 ohms 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176765-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details