RES SMD 14 OHM 1% 1/16W 0402
RES SMD 14 OHM 1% 1/16W 0402
14 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 14R, 1%, 0.063W, 0402, REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW040214R0FKTD | 541-CRCW040214R0FKTDCT-ND | 07J7564 |
| Product Name | CRCW040214R0FKTD | Chip Resistor - Surface Mount | Res, Thick Film, 14R, 1%, 0.063W, 0402, Reel; Resistance Vishay |
| Mounting / Packaging | 0402 | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 14 ohms | 14 ohms |