Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040214K3FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.3 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.3 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8989 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8989
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8989
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.3 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.3 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26W8989
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details