Vishay Intertechnology, Inc. Res Thick Film 0402 147 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW0402147RFKTE

Description
Res Thick Film 0402 147 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0402 147 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 147 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R - CRCW0402147RFKTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 147 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
CRCW0402147RFKTE
Res Thick Film 0402 147 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW0402147RFKTE
Res Thick Film 0402 147 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0402 147 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402147RFKTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402147RFKTE-ND
Chip Resistor - Surface Mount CRCW0402147RFKTE-ND
147 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402147RFKTE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402147RFKTE
Resistors - Chip Resistor - Surface Mount CRCW0402147RFKTE
RES SMD 147 OHM 1% 1/16W 0402

RES SMD 147 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0402147RFKTE CRCW0402147RFKTE-ND CRCW0402147RFKTE
Product Name Res Thick Film 0402 147 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573231 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details