Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402147RFKED

Description
Thick Film ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... - CRCW0402147RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
CRCW0402147RFKED
Thick Film ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402147RFKED
Thick Film ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Thick Film ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Supplier's Site
Chip Resistor - Surface Mount - 541-147LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147LDKR-ND
Chip Resistor - Surface Mount 541-147LDKR-ND
147 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-147LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147LTR-ND
Chip Resistor - Surface Mount 541-147LTR-ND
147 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-147LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147LCT-ND
Chip Resistor - Surface Mount 541-147LCT-ND
147 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 147 Ohm, 63Mw, 1%; Resistance Vishay - 52K6706 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 147 Ohm, 63Mw, 1%; Resistance Vishay
52K6706
Thick Film Resistor, 147 Ohm, 63Mw, 1%; Resistance Vishay 52K6706
THICK FILM RESISTOR, 147 OHM, 63mW, 1%; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

THICK FILM RESISTOR, 147 OHM, 63mW, 1%; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 147R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6707 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6707
Res, Thick Film, 147R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6707
RES, THICK FILM, 147R, 1%, 0.063W, 0402, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 147R, 1%, 0.063W, 0402, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 147 OHM 1% 1/16W 0402 - 873-CRCW0402147RFKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 147 OHM 1% 1/16W 0402
873-CRCW0402147RFKED
RES SMD 147 OHM 1% 1/16W 0402 873-CRCW0402147RFKED
RES SMD 147 OHM 1% 1/16W 0402

RES SMD 147 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402147RFKED 541-147LDKR-ND 52K6706 52K6707 873-CRCW0402147RFKED
Product Name Thick Film ResistorSeries:CRCW; Resistance:147ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... Chip Resistor - Surface Mount Thick Film Resistor, 147 Ohm, 63Mw, 1%; Resistance Vishay Res, Thick Film, 147R, 1%, 0.063W, 0402, Reel; Resistance Vishay RES SMD 147 OHM 1% 1/16W 0402
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 147 ohms 147 ohms 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details