Vishay Intertechnology, Inc. OBS RES, 1.47K, 0.06W, 1%, 0402 CRCW04021471FRT7

Description
OBS RES, 1.47K, 0.06W, 1%, 0402
Request a Quote
Description
OBS RES, 1.47K, 0.06W, 1%, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OBS RES, 1.47K, 0.06W, 1%, 0402 - CRCW04021471FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
OBS RES, 1.47K, 0.06W, 1%, 0402
CRCW04021471FRT7
OBS RES, 1.47K, 0.06W, 1%, 0402 CRCW04021471FRT7
OBS RES, 1.47K, 0.06W, 1%, 0402

OBS RES, 1.47K, 0.06W, 1%, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021471FRT7
Product Name OBS RES, 1.47K, 0.06W, 1%, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details