Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 143 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW0402143RFKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 143 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 143 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 143 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3887 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 143 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3887
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 143 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3887
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 143 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 143 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 143 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W1984 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 143 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W1984
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 143 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W1984
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 143 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 143 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W3887
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 143 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details