Vishay Precision Group Chip Resistor - Surface Mount CRCW0402143KFKTD

Description
143 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
143 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402143KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402143KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402143KFKTDTR-ND
143 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

143 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402143KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402143KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402143KFKTDCT-ND
RES SMD 143K OHM 1% 1/16W 0402

RES SMD 143K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402143KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402143KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402143KFKTDDKR-ND
RES SMD 143K OHM 1% 1/16W 0402

RES SMD 143K OHM 1% 1/16W 0402

Buy Now Datasheet
RES 143K OHM 1/16W 1% 0402 SMD - CRCW0402143KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/16W 1% 0402 SMD
CRCW0402143KFKTD
RES 143K OHM 1/16W 1% 0402 SMD CRCW0402143KFKTD
RES 143Kohm 1/16W 1% 0402 SMD

RES 143Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 143K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7574 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 143K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7574
Res, Thick Film, 143K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7574
RES, THICK FILM, 143K, 1%, 0.063W, 0402, REEL; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 143K, 1%, 0.063W, 0402, REEL; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402143KFKTDTR-ND CRCW0402143KFKTD 07J7574
Product Name Chip Resistor - Surface Mount RES 143K OHM 1/16W 1% 0402 SMD Res, Thick Film, 143K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers