Vishay Precision Group RES 140 OHM 1/16W 1% 0402 SMD CRCW0402140RFKTD

Description
RES 140ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 140ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/16W 1% 0402 SMD - CRCW0402140RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/16W 1% 0402 SMD
CRCW0402140RFKTD
RES 140 OHM 1/16W 1% 0402 SMD CRCW0402140RFKTD
RES 140ohm 1/16W 1% 0402 SMD

RES 140ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402140RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402140RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402140RFKTDDKR-ND
RES SMD 140 OHM 1% 1/16W 0402

RES SMD 140 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402140RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402140RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402140RFKTDTR-ND
140 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402140RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402140RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402140RFKTDCT-ND
RES SMD 140 OHM 1% 1/16W 0402

RES SMD 140 OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J7567 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7567
Thick Film Chip Resistor; Resistance Vishay 07J7567
Thick Film Chip Resistor; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402140RFKTD 541-CRCW0402140RFKTDDKR-ND 07J7567
Product Name RES 140 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details