Vishay Precision Group Chip Resistor - Surface Mount CRCW0402140RFKED

Description
140 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
140 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-140LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140LCT-ND
Chip Resistor - Surface Mount 541-140LCT-ND
140 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-140LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140LDKR-ND
Chip Resistor - Surface Mount 541-140LDKR-ND
140 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-140LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140LTR-ND
Chip Resistor - Surface Mount 541-140LTR-ND
140 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402140RFKED - CRCW0402140RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402140RFKED
CRCW0402140RFKED
CRCW0402140RFKED CRCW0402140RFKED
CRCW0402140RFKED

CRCW0402140RFKED

Supplier's Site
Res, Thick Film, 140R, 1%, 0.063W, 0402; Resistance Vishay - 52K6698 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140R, 1%, 0.063W, 0402; Resistance Vishay
52K6698
Res, Thick Film, 140R, 1%, 0.063W, 0402; Resistance Vishay 52K6698
RES, THICK FILM, 140R, 1%, 0.063W, 0402; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 140R, 1%, 0.063W, 0402; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 140R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6699 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6699
Res, Thick Film, 140R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6699
RES, THICK FILM, 140R, 1%, 0.063W, 0402, REEL; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 140R, 1%, 0.063W, 0402, REEL; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-140LCT-ND CRCW0402140RFKED 52K6698 52K6699
Product Name Chip Resistor - Surface Mount CRCW0402140RFKED Res, Thick Film, 140R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 140R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details