Vishay Precision Group Chip Resistor - Surface Mount CRCW0402140KFKTD

Description
140 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
140 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402140KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402140KFKTD-ND
Chip Resistor - Surface Mount CRCW0402140KFKTD-ND
140 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

140 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:140kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402140KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:140kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402140KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:140kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402140KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:140kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:140kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 140K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7570 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7570
Res, Thick Film, 140K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7570
RES, THICK FILM, 140K, 1%, 0.063W, 0402, REEL; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 140K, 1%, 0.063W, 0402, REEL; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402140KFKTD-ND CRCW0402140KFKTD 07J7570
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:140kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 140K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data