Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:13.7ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW040213R7FKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:13.7ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:13.7ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:13.7ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW040213R7FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:13.7ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW040213R7FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:13.7ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW040213R7FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:13.7ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:13.7ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW040213R7FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040213R7FKTD-ND
Chip Resistor - Surface Mount CRCW040213R7FKTD-ND
13.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 13.7 Ohm, 63Mw, 1%; Resistance Vishay - 07J7551 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 13.7 Ohm, 63Mw, 1%; Resistance Vishay
07J7551
Resistor, Thick Film, 13.7 Ohm, 63Mw, 1%; Resistance Vishay 07J7551
RESISTOR, THICK FILM, 13.7 OHM, 63mW, 1%; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 13.7 OHM, 63mW, 1%; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040213R7FKTD CRCW040213R7FKTD-ND 07J7551
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:13.7ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Resistor, Thick Film, 13.7 Ohm, 63Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details