Vishay Intertechnology, Inc. RES 13.7K OHM .125W 1% 0402 SMD CRCW040213K7FKEDHP

Description
RES 13.7Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 13.7Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM .125W 1% 0402 SMD - CRCW040213K7FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM .125W 1% 0402 SMD
CRCW040213K7FKEDHP
RES 13.7K OHM .125W 1% 0402 SMD CRCW040213K7FKEDHP
RES 13.7Kohm .125W 1% 0402 SMD

RES 13.7Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040213K7FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040213K7FKEDHP-ND
Chip Resistor - Surface Mount CRCW040213K7FKEDHP-ND
13.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040213K7FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040213K7FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW040213K7FKEDHP
RES SMD 13.7K OHM 1% 1/5W 0402

RES SMD 13.7K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW040213K7FKEDHP CRCW040213K7FKEDHP-ND CRCW040213K7FKEDHP
Product Name RES 13.7K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 13700 ohms 13700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers