Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:13.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW040213K7FKED

Description
Thick Film ResistorSeries:CRCW; Resistance:13.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:13.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:13.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW040213K7FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:13.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW040213K7FKED
Thick Film ResistorSeries:CRCW; Resistance:13.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW040213K7FKED
Thick Film ResistorSeries:CRCW; Resistance:13.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:13.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-13.7KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.7KLTR-ND
Chip Resistor - Surface Mount 541-13.7KLTR-ND
13.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.7KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.7KLCT-ND
Chip Resistor - Surface Mount 541-13.7KLCT-ND
13.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.7KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.7KLDKR-ND
Chip Resistor - Surface Mount 541-13.7KLDKR-ND
13.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 16W Resistor - 52-CRCW040213K7FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 16W Resistor
52-CRCW040213K7FKED
Automotive SMD 16W Resistor 52-CRCW040213K7FKED
0402 Thick Film Resistor 13.7kΩ 1% 1/16W AEC-Q200 SMD Product overview: CRCW040213K7FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040213K7FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor 13.7kΩ 1% 1/16W AEC-Q200 SMD Product overview: CRCW040213K7FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040213K7FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 13K7, 1%, 0.063W, 0402; Resistance Vishay - 52K6671 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K7, 1%, 0.063W, 0402; Resistance Vishay
52K6671
Res, Thick Film, 13K7, 1%, 0.063W, 0402; Resistance Vishay 52K6671
RES, THICK FILM, 13K7, 1%, 0.063W, 0402; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13K7, 1%, 0.063W, 0402; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 13K7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3405 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K7, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3405
Res, Thick Film, 13K7, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3405
RES, THICK FILM, 13K7, 1%, 0.063W, 0402, REEL; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13K7, 1%, 0.063W, 0402, REEL; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040213K7FKED 541-13.7KLTR-ND 52-CRCW040213K7FKED 52K6671
Product Name Thick Film ResistorSeries:CRCW; Resistance:13.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount Automotive SMD 16W Resistor Res, Thick Film, 13K7, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details