Vishay Intertechnology, Inc. RES 13.3K OHM 1/16W 1% 0402 SMD CRCW040213K3FKTD

Description
RES 13.3Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 13.3Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/16W 1% 0402 SMD - CRCW040213K3FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/16W 1% 0402 SMD
CRCW040213K3FKTD
RES 13.3K OHM 1/16W 1% 0402 SMD CRCW040213K3FKTD
RES 13.3Kohm 1/16W 1% 0402 SMD

RES 13.3Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040213K3FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040213K3FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040213K3FKTDTR-ND
13.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040213K3FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040213K3FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040213K3FKTDCT-ND
RES SMD 13.3K OHM 1% 1/16W 0402

RES SMD 13.3K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040213K3FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040213K3FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040213K3FKTDDKR-ND
RES SMD 13.3K OHM 1% 1/16W 0402

RES SMD 13.3K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040213K3FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040213K3FKTD
Resistors - Chip Resistor - Surface Mount CRCW040213K3FKTD
RES SMD 13.3K OHM 1% 1/16W 0402

RES SMD 13.3K OHM 1% 1/16W 0402

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J7558 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7558
Thick Film Chip Resistor; Resistance Vishay 07J7558
Thick Film Chip Resistor; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040213K3FKTD 541-CRCW040213K3FKTDTR-ND CRCW040213K3FKTD 07J7558
Product Name RES 13.3K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 13300 ohms 13300 ohms 13300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details