Vishay Precision Group Surface Mount Resistors CRCW040213K3FKED

Description
Vishay CRCW040213K3FKED
Request a Quote Datasheet
Description
Vishay CRCW040213K3FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6788771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788771
Surface Mount Resistors 6788771
Vishay CRCW040213K3FKED

Vishay CRCW040213K3FKED

Supplier's Site
Surface Mount Resistors - 6788771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788771P
Surface Mount Resistors 6788771P
Vishay CRCW040213K3FKED

Vishay CRCW040213K3FKED

Supplier's Site
Surface Mount Resistors - 1688296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688296
Surface Mount Resistors 1688296
Vishay CRCW040213K3FKED

Vishay CRCW040213K3FKED

Supplier's Site
Surface Mount Resistors - 1819176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819176
Surface Mount Resistors 1819176
Vishay CRCW040213K3FKED

Vishay CRCW040213K3FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-13.3KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3KLDKR-ND
Chip Resistor - Surface Mount 541-13.3KLDKR-ND
13.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.3KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3KLCT-ND
Chip Resistor - Surface Mount 541-13.3KLCT-ND
13.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.3KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3KLTR-ND
Chip Resistor - Surface Mount 541-13.3KLTR-ND
13.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 13.3Kohms 1% - CRCW040213K3FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 13.3Kohms 1%
CRCW040213K3FKED
Thick Film Resistors - SMD 1/16watt 13.3Kohms 1% CRCW040213K3FKED
Thick Film Resistors - SMD 1/16watt 13.3Kohms 1%

Thick Film Resistors - SMD 1/16watt 13.3Kohms 1%

Supplier's Site
Res, Thick Film, 13K3, 1%, 0.063W, 0402; Resistance Vishay - 52K6669 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K3, 1%, 0.063W, 0402; Resistance Vishay
52K6669
Res, Thick Film, 13K3, 1%, 0.063W, 0402; Resistance Vishay 52K6669
RES, THICK FILM, 13K3, 1%, 0.063W, 0402; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13K3, 1%, 0.063W, 0402; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 13K3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6670 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6670
Res, Thick Film, 13K3, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6670
RES, THICK FILM, 13K3, 1%, 0.063W, 0402, REEL; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13K3, 1%, 0.063W, 0402, REEL; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040213K3FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040213K3FKED
Chip Resistor - Surface Mount CRCW040213K3FKED
RES SMD 13.3K OHM 1% 1/16W 0402

RES SMD 13.3K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6788771 6788771P 1819176 541-13.3KLDKR-ND CRCW040213K3FKED 52K6669 CRCW040213K3FKED
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 13.3Kohms 1% Res, Thick Film, 13K3, 1%, 0.063W, 0402; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 13300 ohms 13300 ohms 13300 ohms 13300 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details