Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040213K0JNEDHP

Description
13 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
13 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040213K0JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040213K0JNEDHP-ND
Chip Resistor - Surface Mount CRCW040213K0JNEDHP-ND
13 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 13K OHM .125W 5% 0402 SMD - CRCW040213K0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM .125W 5% 0402 SMD
CRCW040213K0JNEDHP
RES 13K OHM .125W 5% 0402 SMD CRCW040213K0JNEDHP
RES 13Kohm .125W 5% 0402 SMD

RES 13Kohm .125W 5% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040213K0JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040213K0JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW040213K0JNEDHP
RES SMD 13K OHM 5% 1/5W 0402

RES SMD 13K OHM 5% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW040213K0JNEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040213K0JNEDHP
Chip Resistor - Surface Mount CRCW040213K0JNEDHP
RES SMD 13K OHM 5% 1/5W 0402

RES SMD 13K OHM 5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW040213K0JNEDHP-ND CRCW040213K0JNEDHP CRCW040213K0JNEDHP CRCW040213K0JNEDHP
Product Name Chip Resistor - Surface Mount RES 13K OHM .125W 5% 0402 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details