Vishay Precision Group Chip Resistor - Surface Mount CRCW040213K0FKEDC

Description
13 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
13 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4714-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4714-2-ND
Chip Resistor - Surface Mount 541-4714-2-ND
13 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

13 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4714-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4714-6-ND
Chip Resistor - Surface Mount 541-4714-6-ND
13 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

13 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4714-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4714-1-ND
Chip Resistor - Surface Mount 541-4714-1-ND
13 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

13 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 13K 1% Et7 E3 Rohs Compliant Vishay - 45AC8975 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 13K 1% Et7 E3 Rohs Compliant Vishay
45AC8975
D10/crcw0402-C 100 13K 1% Et7 E3 Rohs Compliant Vishay 45AC8975
D10/CRCW0402-C 100 13K 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 13K 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4714-2-ND 45AC8975
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 13K 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details