Vishay Precision Group SMD 63mW 50V Resistor CRCW040213K0FKED

Description
13kR 1% 0402 Thick Film SMD Resistor, 63mW, 50V Product overview: CRCW040213K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040213K0FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
13kR 1% 0402 Thick Film SMD Resistor, 63mW, 50V Product overview: CRCW040213K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040213K0FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 63mW 50V Resistor - 52-CRCW040213K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW 50V Resistor
52-CRCW040213K0FKED
SMD 63mW 50V Resistor 52-CRCW040213K0FKED
13kR 1% 0402 Thick Film SMD Resistor, 63mW, 50V Product overview: CRCW040213K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040213K0FKED can be used for catalog matching and distributor lookup.

13kR 1% 0402 Thick Film SMD Resistor, 63mW, 50V Product overview: CRCW040213K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040213K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-13.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0KLDKR-ND
Chip Resistor - Surface Mount 541-13.0KLDKR-ND
13 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0KLCT-ND
Chip Resistor - Surface Mount 541-13.0KLCT-ND
13 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0KLTR-ND
Chip Resistor - Surface Mount 541-13.0KLTR-ND
13 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6788778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788778
Surface Mount Resistors 6788778
Vishay CRCW040213K0FKED

Vishay CRCW040213K0FKED

Supplier's Site
Surface Mount Resistors - 6788778P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788778P
Surface Mount Resistors 6788778P
Vishay CRCW040213K0FKED

Vishay CRCW040213K0FKED

Supplier's Site
Surface Mount Resistors - 1688298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688298
Surface Mount Resistors 1688298
Vishay CRCW040213K0FKED

Vishay CRCW040213K0FKED

Supplier's Site
Surface Mount Resistors - 1819312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819312
Surface Mount Resistors 1819312
Vishay CRCW040213K0FKED

Vishay CRCW040213K0FKED

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance: 1%; Power Rating:0.0... - CRCW040213K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance: 1%; Power Rating:0.0...
CRCW040213K0FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW040213K0FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance: 1%; Power Rating:0.0...

Thick Film Chip ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance: 1%; Power Rating:0.0...

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040213K0FKED
709919-CRCW040213K0FKED
Chip Resistor - Surface Mount - CRCW040213K0FKED 709919-CRCW040213K0FKED
Manufacturer: Vishay Dale Win Source Part Number: 709919-CRCW040213K0F KED Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 13 kOhms Categories: Resistors Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.063W, 1/16W Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Vishay Dale
Win Source Part Number: 709919-CRCW040213K0FKED
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 13 kOhms
Categories: Resistors
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Low
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.063W, 1/16W
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Res, Thick Film, 13K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3404 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3404
Res, Thick Film, 13K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3404
RES, THICK FILM, 13K, 1%, 0.063W, 0402, REEL; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13K, 1%, 0.063W, 0402, REEL; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 13K, 1%, 0.063W, 0402; Resistance Vishay - 52K6668 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K, 1%, 0.063W, 0402; Resistance Vishay
52K6668
Res, Thick Film, 13K, 1%, 0.063W, 0402; Resistance Vishay 52K6668
RES, THICK FILM, 13K, 1%, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 13K, 1%, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040213K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040213K0FKED
Chip Resistor - Surface Mount CRCW040213K0FKED
RES SMD 13K OHM 1% 1/16W 0402

RES SMD 13K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW040213K0FKED 541-13.0KLDKR-ND 6788778 6788778P 1819312 CRCW040213K0FKED 709919-CRCW040213K0FKED 42K3404 52K6668 CRCW040213K0FKED
Product Name SMD 63mW 50V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance: 1%; Power Rating:0.0... Chip Resistor - Surface Mount - CRCW040213K0FKED Res, Thick Film, 13K, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 13K, 1%, 0.063W, 0402; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 13000 ohms 13000 ohms 13000 ohms 13000 ohms 13000 ohms 13000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details