Vishay Precision Group CRCW0402137RFKTD CRCW0402137RFKTD

Description
CRCW0402137RFKTD
Request a Quote Datasheet
Description
CRCW0402137RFKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402137RFKTD - CRCW0402137RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402137RFKTD
CRCW0402137RFKTD
CRCW0402137RFKTD CRCW0402137RFKTD
CRCW0402137RFKTD

CRCW0402137RFKTD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402137RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402137RFKTD-ND
Chip Resistor - Surface Mount CRCW0402137RFKTD-ND
137 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

137 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 137R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7560 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 137R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7560
Res, Thick Film, 137R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7560
RES, THICK FILM, 137R, 1%, 0.063W, 0402, REEL; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 137R, 1%, 0.063W, 0402, REEL; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402137RFKTD CRCW0402137RFKTD-ND 07J7560
Product Name CRCW0402137RFKTD Chip Resistor - Surface Mount Res, Thick Film, 137R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details