Vishay Precision Group Chip Resistor - Surface Mount CRCW0402137KFKTD

Description
RES SMD 137K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 137K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402137KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402137KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402137KFKTDDKR-ND
RES SMD 137K OHM 1% 1/16W 0402

RES SMD 137K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402137KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402137KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402137KFKTDCT-ND
RES SMD 137K OHM 1% 1/16W 0402

RES SMD 137K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402137KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402137KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402137KFKTDTR-ND
137 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

137 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:137kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0402137KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:137kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0402137KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:137kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0402137KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:137kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:137kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 137K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7563 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 137K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7563
Res, Thick Film, 137K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7563
RES, THICK FILM, 137K, 1%, 0.063W, 0402, REEL; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 137K, 1%, 0.063W, 0402, REEL; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402137KFKTDDKR-ND CRCW0402137KFKTD 07J7563
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:137kohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 137K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details