Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402133KFKTD

Description
RES SMD 133K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 133K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402133KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402133KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402133KFKTDDKR-ND
RES SMD 133K OHM 1% 1/16W 0402

RES SMD 133K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402133KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402133KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402133KFKTDTR-ND
133 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

133 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402133KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402133KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402133KFKTDCT-ND
RES SMD 133K OHM 1% 1/16W 0402

RES SMD 133K OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 133Kohms 1% - CRCW0402133KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 133Kohms 1%
CRCW0402133KFKTD
Thick Film Resistors - SMD 1/16watt 133Kohms 1% CRCW0402133KFKTD
Thick Film Resistors - SMD 1/16watt 133Kohms 1%

Thick Film Resistors - SMD 1/16watt 133Kohms 1%

Supplier's Site
Res, Thick Film, 133K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7559 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7559
Res, Thick Film, 133K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7559
RES, THICK FILM, 133K, 1%, 0.063W, 0402, REEL; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 133K, 1%, 0.063W, 0402, REEL; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402133KFKTDDKR-ND CRCW0402133KFKTD 07J7559
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 133Kohms 1% Res, Thick Film, 133K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details