Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402130RJNTE

Description
130 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
130 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402130RJNTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402130RJNTE-ND
Chip Resistor - Surface Mount CRCW0402130RJNTE-ND
130 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0402 130 Ohm 5% 1/16W ¦200ppm/¦C SMD Paper T/R - CRCW0402130RJNTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 130 Ohm 5% 1/16W ¦200ppm/¦C SMD Paper T/R
CRCW0402130RJNTE
Res Thick Film 0402 130 Ohm 5% 1/16W ¦200ppm/¦C SMD Paper T/R CRCW0402130RJNTE
Res Thick Film 0402 130 Ohm 5% 1/16W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0402 130 Ohm 5% 1/16W ¦200ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW0402130RJNTE-ND CRCW0402130RJNTE
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 130 Ohm 5% 1/16W ¦200ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details